Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JN1-IW VI-JN1-IW

Description
Manufacturer: Vicor Corporation Win Source Part Number: 846515-VI-JN1-IW Series: VI-J00™ (100W) Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: VI-JN1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 846515-VI-JN1-IW Series: VI-J00™ (100W) Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: VI-JN1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JN1-IW - 846515-VI-JN1-IW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JN1-IW
846515-VI-JN1-IW
Power Supplies Board Mount DCDC Converters - VI-JN1-IW 846515-VI-JN1-IW
Manufacturer: Vicor Corporation Win Source Part Number: 846515-VI-JN1-IW Series: VI-J00™ (100W) Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: VI-JN1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 846515-VI-JN1-IW
Series: VI-J00™ (100W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Family Name: VI-JN1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846515-VI-JN1-IW
Product Name Power Supplies Board Mount DCDC Converters - VI-JN1-IW
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 75 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details