Vicor Corporation CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * VI-JN0-EY

Description
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * - VI-JN0-EY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * *
VI-JN0-EY
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * VI-JN0-EY
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
137389-VI-JN0-EY
Power Supplies - Board Mount 137389-VI-JN0-EY
Manufacturer: Vicor Corporation Win Source Part Number: 137389-VI-JN0-EY Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 100°C Features: OCP, SCP Package: Half Brick Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 88% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 137389-VI-JN0-EY
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 88%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-JN0-EY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JN0-EY-ND
DC DC Converters VI-JN0-EY-ND
Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-JN0-EY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-JN0-EY
Power Supplies - Board Mount - DC DC Converters VI-JN0-EY
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-JN0-EY 137389-VI-JN0-EY VI-JN0-EY-ND VI-JN0-EY
Product Name CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Output Current 10 amps 10 amps
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details