Manufacturer: Vicor Corporation
Win Source Part Number: 814397-VI-JN0-EX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Efficiency: 88%
Temperature Range - Operating: -10°C ~ 100°C
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Maximum Input Voltage: 76V
Manufacturer Package: Half Brick
Current - Output (Maximum): 15A
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Part Number Series: VI-JN0
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814397-VI-JN0-EX |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-JN0-EX |
| Package Type | Other; Half Brick |