Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JN0-CX VI-JN0-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902562-VI-JN0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 76V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JN0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902562-VI-JN0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 76V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JN0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JN0-CX - 902562-VI-JN0-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JN0-CX
902562-VI-JN0-CX
Power Supplies Board Mount DCDC Converters - VI-JN0-CX 902562-VI-JN0-CX
Manufacturer: Vicor Corporation Win Source Part Number: 902562-VI-JN0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 76V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JN0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902562-VI-JN0-CX
Series: VI-J00™ (75W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 76V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JN0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902562-VI-JN0-CX
Product Name Power Supplies Board Mount DCDC Converters - VI-JN0-CX
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
DC-DC Converters - 1228198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
0.8V 3.3V BGA DC-DC Converter IC - 776-IP1201PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details