Vicor Corporation 28V 25W DC-DC Converter IC VI-J7L-IZ

Description
DC DC CONVERTER 28V 25W Product overview: VI-J7L-IZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-J7L-IZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 25W Product overview: VI-J7L-IZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-J7L-IZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 25W DC-DC Converter IC - 922-VI-J7L-IZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 25W DC-DC Converter IC
922-VI-J7L-IZ
28V 25W DC-DC Converter IC 922-VI-J7L-IZ
DC DC CONVERTER 28V 25W Product overview: VI-J7L-IZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-J7L-IZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 25W Product overview: VI-J7L-IZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-J7L-IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - VI-J7L-IZ - 938632-VI-J7L-IZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J7L-IZ
938632-VI-J7L-IZ
Power Supplies Board Mount DCDC Converters - VI-J7L-IZ 938632-VI-J7L-IZ
Manufacturer: Vicor Corporation Win Source Part Number: 938632-VI-J7L-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 893mA 100V - 375V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J7L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938632-VI-J7L-IZ
Series: VI-J00™ (25W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 893mA 100V - 375V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J7L
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-VI-J7L-IZ 938632-VI-J7L-IZ
Product Name 28V 25W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - VI-J7L-IZ
Package Type Other; Half Brick Other; Half Brick
Unlock Full Specs
to access all available technical data