Isolated Module DC DC Converter 1 Output 24V 3.13A 100V - 375V Input
CONVERTER MOD DC/DC 24V 75W Isolated 1 100V 375V 24V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 24V 75W
DC DC CONVERTER 24V 75W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1102-6023-ND | VI-J73-IX | VI-J73-IX | VI-J73-IX |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 24V 75W Isolated 1 100V 375V 24V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 3.13 amps | 3.13 amps | ||
| DC Input Voltage | 100.0 to 375.0 volts | 100.0 to 375.0 volts |