Vicor Corporation CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * VI-J63-IW

Description
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * - VI-J63-IW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * *
VI-J63-IW
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * VI-J63-IW
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-6022-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-6022-ND
DC DC Converters 1102-6022-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
144826-VI-J63-IW
Power Supplies - Board Mount 144826-VI-J63-IW
Manufacturer: Vicor Corporation Win Source Part Number: 144826-VI-J63-IW Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, SCP Package: Half Brick Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 100W Efficiency: 90% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 144826-VI-J63-IW
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 24V
Power (Watts) - Manufacture Series: 100W
Efficiency: 90%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-J63-IW - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-J63-IW
DC DC Converters VI-J63-IW
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-J63-IW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-J63-IW
Power Supplies - Board Mount - DC DC Converters VI-J63-IW
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-J63-IW 1102-6022-ND 144826-VI-J63-IW VI-J63-IW VI-J63-IW
Product Name CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * DC DC Converters Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 4.17 amps 4.17 amps 4.17 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-15-2u-27238 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details