Vicor Corporation CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * VI-J63-EZ

Description
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * - VI-J63-EZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * *
VI-J63-EZ
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * VI-J63-EZ
CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J63-EZ
1279291-VI-J63-EZ
Power Supplies Board Mount DCDC Converters - VI-J63-EZ 1279291-VI-J63-EZ
Manufacturer: Vicor Corporation Win Source Part Number: 1279291-VI-J63-EZ Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Half Brick Current - Output (Maximum): 1.04A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: VI-J63 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 25W Voltage - Input (Minimum): 200V Voltage - Input (Maximum): 400V Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279291-VI-J63-EZ
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Half Brick
Current - Output (Maximum): 1.04A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: VI-J63
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 25W
Voltage - Input (Minimum): 200V
Voltage - Input (Maximum): 400V
Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Buy Now
DC DC Converters - VI-J63-EZ - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-J63-EZ
DC DC Converters VI-J63-EZ
DC DC CONVERTER 24V 25W

DC DC CONVERTER 24V 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number VI-J63-EZ 1279291-VI-J63-EZ VI-J63-EZ
Product Name CONVERTER MOD DC/DC 24V 25W Isolated 1 200V 400V 24V - - * 25W * * Power Supplies Board Mount DCDC Converters - VI-J63-EZ DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 6U Programmable DC Power - hea6862-ea-pub-10500-360-6u-60000w-32081 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details