Vicor Corporation DC DC Converters VI-J63-CW

Description
Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1484-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1484-ND
DC DC Converters 1102-1484-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 200V - 400V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * - VI-J63-CW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * *
VI-J63-CW
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * VI-J63-CW
CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
144825-VI-J63-CW
Power Supplies - Board Mount 144825-VI-J63-CW
Manufacturer: Vicor Corporation Win Source Part Number: 144825-VI-J63-CW Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Features: OCP, SCP Package: Half Brick Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 24V Power (Watts) - Manufacture Series: 100W Efficiency: 90% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 144825-VI-J63-CW
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 24V
Power (Watts) - Manufacture Series: 100W
Efficiency: 90%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-J63-CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-J63-CW
Power Supplies - Board Mount - DC DC Converters VI-J63-CW
DC DC CONVERTER 24V 100W

DC DC CONVERTER 24V 100W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1484-ND VI-J63-CW 144825-VI-J63-CW VI-J63-CW
Product Name DC DC Converters CONVERTER MOD DC/DC 24V 100W Isolated 1 200V 400V 24V - - * 100W * * Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
DC Output Current 4.17 amps 4.17 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227642 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details