Manufacturer: Vicor Corporation
Win Source Part Number: 902561-VI-J61-IZ
Series: VI-J00™ (25W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.08A 200V - 400V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J61
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 902561-VI-J61-IZ |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-J61-IZ |
| Package Type | Other; Half Brick |