Isolated Module DC DC Converter 1 Output 5V 5A 200V - 400V Input
CONVERTER MOD DC/DC 5V 25W Isolated 1 200V 400V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 5V 25W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J60-IZ-ND | VI-J60-IZ | VI-J60-IZ |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 5V 25W Isolated 1 200V 400V 5V - - * 25W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 5 amps |