Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-J60-EY VI-J60-EY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938629-VI-J60-EY Series: VI-J00™ (50W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 200V - 400V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J60 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938629-VI-J60-EY Series: VI-J00™ (50W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 200V - 400V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J60 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-J60-EY - 938629-VI-J60-EY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J60-EY
938629-VI-J60-EY
Power Supplies Board Mount DCDC Converters - VI-J60-EY 938629-VI-J60-EY
Manufacturer: Vicor Corporation Win Source Part Number: 938629-VI-J60-EY Series: VI-J00™ (50W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 200V - 400V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J60 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938629-VI-J60-EY
Series: VI-J00™ (50W)
Operating Temperature Range: -10°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 200V - 400V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J60
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938629-VI-J60-EY
Product Name Power Supplies Board Mount DCDC Converters - VI-J60-EY
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data