CONVERTER MOD DC/DC 5V 50W Isolated 1 100V 200V 5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Manufacturer: Vicor Corporation
Win Source Part Number: 799071-VI-J50-MY
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90%
Family Name: VI-J50-MY
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Input Voltage MIN: 100V
Voltage Input MAX: 200V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): VE-J50-MY; VI-J50-IY;
Introduction Date: April 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 5V 10A 100V - 200V Input
DC DC CONVERTER 5V 50W
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J50-MY | 799071-VI-J50-MY | VI-J50-MY-ND | VI-J50-MY |
| Product Name | CONVERTER MOD DC/DC 5V 50W Isolated 1 100V 200V 5V - - * 50W * * | Power Supplies Board Mount DCDC Converters - VI-J50-MY | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Number of Outputs | 1 # |