Manufacturer: Vicor Corporation
Win Source Part Number: 938627-VI-J50-MW
Series: VI-J00™ (100W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 100V - 200V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J50
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Module DC-DC 150VIN 1-OUT 5V 100W 9-Pin Half-Brick Product overview: VI-J50-MW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-J50-MW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 938627-VI-J50-MW | 922-VI-J50-MW |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-J50-MW | 5V 100W DC-DC Converter IC |
| Package Type | Other; Half Brick | Other; Half-Brick |