Isolated Module DC DC Converter 1 Output 72V 1.39A 55V - 100V Input
CONVERTER MOD DC/DC 72V 100W Isolated 1 55V 100V 72V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 72V 100W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J4F-EW-ND | VI-J4F-EW | VI-J4F-EW |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 72V 100W Isolated 1 55V 100V 72V - - * 100W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 1.39 amps | 1.39 amps | |
| DC Input Voltage | 55.0 to 100.0 volts | 55.0 to 100.0 volts |