Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VICOR CORPORATION
VI-J44-IW-01 -- DC DC CONVERTERS
Vicor Corporation
DC DC Converters
VI-J44-IW-01
Description
VI-J44-IW-01 72V/48V 100W
ODG (Origin Data Global)
Done
Description
VI-J44-IW-01 72V/48V 100W
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-J44-IW-01
DC DC Converters
VI-J44-IW-01
VI-J44-IW-01 72V/48V 100W
VI-J44-IW-01 72V/48V 100W
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Power Supplies
Product Number
VI-J44-IW-01
Product Name
DC DC Converters
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Placid Industries
PS-12-MC Enclosed Power Supply
PS-12-MC
Specs
Type
DC Power Supply
DC Output Voltage
12.0 volts
AC Input Voltage
110.0 volts
View Details
TDK-Lambda Americas Inc.
High Voltage Power Supplies
402L-50KV-NEG-3P208
Specs
Type
High Voltage
Technology
Switching Power Supply
Form Factor
Rack Mount
View Details
Fargo Controls, Inc.
Programmable Power Supply, ALTP 24VDC/AC
S3424D
Specs
Type
DC Power Supply; Programmable Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Altech Corp.
Industrial, DIN Rail Power Supplies
PSS120/24/5
Specs
Type
1
Operating Temperature
-35 to 71 C (-31 to 160 F)
DC Output Current
5 amps
View Details