CONVERTER MOD DC/DC 10V 50W Isolated 1 42V 60V 10V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 50W
| ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J3M-EY | VI-J3M-EY | VI-J3M-EY |
| Product Name | CONVERTER MOD DC/DC 10V 50W Isolated 1 42V 60V 10V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Technology | Switching Power Supply | Isolated Module | |
| Applications | ITE (Commercial) | ITE (Commercial) | |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |