CONVERTER MOD DC/DC 2V 20W Isolated 1 21V 56V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-J2Z-CY | VI-J2Z-CY |
| Product Name | CONVERTER MOD DC/DC 2V 20W Isolated 1 21V 56V 2V - - 20A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |