Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-J20-IZ VI-J20-IZ

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938621-VI-J20-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 5A 21V - 56V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J20 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938621-VI-J20-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 5A 21V - 56V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J20 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-J20-IZ - 938621-VI-J20-IZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J20-IZ
938621-VI-J20-IZ
Power Supplies Board Mount DCDC Converters - VI-J20-IZ 938621-VI-J20-IZ
Manufacturer: Vicor Corporation Win Source Part Number: 938621-VI-J20-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 5A 21V - 56V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J20 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938621-VI-J20-IZ
Series: VI-J00™ (25W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 5A 21V - 56V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J20
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938621-VI-J20-IZ
Product Name Power Supplies Board Mount DCDC Converters - VI-J20-IZ
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck TSSOP Step-Down DC-DC Converter IC - 776-IR3621FTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Positive
View Details
LM2705 Micropower Step-up DC/DC Converter with 150mA Peak Current Limit - LM2705MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
DC-DC Converters - 1226866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 3.3 volts
View Details