Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-J1L-CX VI-J1L-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902560-VI-J1L-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902560-VI-J1L-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-J1L-CX - 902560-VI-J1L-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J1L-CX
902560-VI-J1L-CX
Power Supplies Board Mount DCDC Converters - VI-J1L-CX 902560-VI-J1L-CX
Manufacturer: Vicor Corporation Win Source Part Number: 902560-VI-J1L-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J1L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902560-VI-J1L-CX
Series: VI-J00™ (75W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 21V - 32V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J1L
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902560-VI-J1L-CX
Product Name Power Supplies Board Mount DCDC Converters - VI-J1L-CX
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
DC-DC Converters - 1227480P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details