CONVERTER MOD DC/DC 85V 100W Isolated 1 21V 32V 85V - - * 100W * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x 45.7mm x 20.0mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 85V 100W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-J1D-EW-F3 | VI-J1D-EW-F3 |
| Product Name | CONVERTER MOD DC/DC 85V 100W Isolated 1 21V 32V 85V - - * 100W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |