Manufacturer: Vicor Corporation
Win Source Part Number: 799070-VI-J13-CZ
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Applications: ITE (Commercial)
Power (Watts): 25W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Input Voltage MIN: 21V
Voltage Input MAX: 32V
Current - Output (Maximum): 1.04A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 1 Output 24V 1.04A 21V - 32V Input
CONVERTER MOD DC/DC 24V 25W Isolated 1 21V 32V 24V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 25W
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 799070-VI-J13-CZ | VI-J13-CZ-ND | VI-J13-CZ | VI-J13-CZ | VI-J13-CZ |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-J13-CZ | DC DC Converters | CONVERTER MOD DC/DC 24V 25W Isolated 1 21V 32V 24V - - * 25W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| Number of Outputs | 1 # | ||||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 1.04 amps | 1.04 amps |