Win Source Part Number: 1350387-VI-J13-CY
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI-J00™ (50W)
Type: Isolated Module
Features: OCP, SCP
Package: Bulk
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 2.08A
Voltage - Input (Min): 21V
Voltage - Input (Max): 32V
Voltage - Output 1: 24V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Half Brick
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: VI-J13
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350387-VI-J13-CY |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |