Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-J12-CZ VI-J12-CZ

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938620-VI-J12-CZ Series: VI-J00™ (25W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 1.67A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938620-VI-J12-CZ Series: VI-J00™ (25W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 1.67A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-J12-CZ - 938620-VI-J12-CZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-J12-CZ
938620-VI-J12-CZ
Power Supplies Board Mount DCDC Converters - VI-J12-CZ 938620-VI-J12-CZ
Manufacturer: Vicor Corporation Win Source Part Number: 938620-VI-J12-CZ Series: VI-J00™ (25W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 1.67A 21V - 32V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-J12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938620-VI-J12-CZ
Series: VI-J00™ (25W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 1.67A 21V - 32V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938620-VI-J12-CZ
Product Name Power Supplies Board Mount DCDC Converters - VI-J12-CZ
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers