Vicor Corporation DC DC Converters VI-J10-IX

Description
Isolated Module DC DC Converter 1 Output 5V 15A 21V - 32V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 21V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-J10-IX-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-J10-IX-ND
DC DC Converters VI-J10-IX-ND
Isolated Module DC DC Converter 1 Output 5V 15A 21V - 32V Input

Isolated Module DC DC Converter 1 Output 5V 15A 21V - 32V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * * - VI-J10-IX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * *
VI-J10-IX
CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * * VI-J10-IX
CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145350-VI-J10-IX
Power Supplies - Board Mount 145350-VI-J10-IX
Manufacturer: Vicor Corporation Win Source Part Number: 145350-VI-J10-IX Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OCP, SCP Package: Half Brick Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 21V Voltage - Input (Max): 32V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 75W Efficiency: 90% Power (Watts) - Max: 75W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 145350-VI-J10-IX
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 21V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 75W
Efficiency: 90%
Power (Watts) - Max: 75W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-J10-IX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-J10-IX
Power Supplies - Board Mount - DC DC Converters VI-J10-IX
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site
DC DC Converters - VI-J10-IX - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-J10-IX
DC DC Converters VI-J10-IX
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-J10-IX-ND VI-J10-IX 145350-VI-J10-IX VI-J10-IX VI-J10-IX
Product Name DC DC Converters CONVERTER MOD DC/DC 5V 75W Isolated 1 21V 32V 5V - - * 75W * * Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 15 amps 15 amps 15 amps
DC Input Voltage 21.0 to 32.0 volts 21.0 to 32.0 volts 21.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA1-453FF - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details