Manufacturer: Vicor Corporation
Win Source Part Number: 938616-VI-J04-IY
Series: VI-J00™ (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 48V - - 1.04A 10V - 20V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-J04
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938616-VI-J04-IY |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-J04-IY |
| Package Type | Other; Half Brick |