CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 160V 12V - - * 100W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -55¦C ~ 85¦C *
DC DC CONVERTER 12V 100W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-BT1-MW-B1 | VI-BT1-MW-B1 |
| Product Name | CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 160V 12V - - * 100W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |