CONVERTER MOD DC/DC 12V 150W Isolated 1 66V 160V 12V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -25¦C ~ 85¦C *
Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input
DC DC CONVERTER 12V 150W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-BT1-CV-B1 | VI-BT1-CV-B1-ND | VI-BT1-CV-B1 |
| Product Name | CONVERTER MOD DC/DC 12V 150W Isolated 1 66V 160V 12V - - * 150W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| DC Output Current | 4.17 amps | 4.17 amps | |
| DC Input Voltage | 66.0 to 160.0 volts | 66.0 to 160.0 volts |