Vicor Corporation DC DC Converters VI-B6L-IU

Description
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-B6L-IU-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-B6L-IU-ND
DC DC Converters VI-B6L-IU-ND
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * - VI-B6L-IU - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * *
VI-B6L-IU
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * VI-B6L-IU
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
141390-VI-B6L-IU
Power Supplies - Board Mount 141390-VI-B6L-IU
Manufacturer: Vicor Corporation Win Source Part Number: 141390-VI-B6L-IU Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 7.14A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 200W Efficiency: 90% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 141390-VI-B6L-IU
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 7.14A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 28V
Power (Watts) - Manufacture Series: 200W
Efficiency: 90%
Power (Watts) - Max: 200W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-B6L-IU - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-B6L-IU
DC DC Converters VI-B6L-IU
DC DC CONVERTER 28V 200W

DC DC CONVERTER 28V 200W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-B6L-IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-B6L-IU
Power Supplies - Board Mount - DC DC Converters VI-B6L-IU
DC DC CONVERTER 28V 200W

DC DC CONVERTER 28V 200W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-B6L-IU-ND VI-B6L-IU 141390-VI-B6L-IU VI-B6L-IU VI-B6L-IU
Product Name DC DC Converters CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7.14 amps 7.14 amps 7.14 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6896-ea-pu-10750-240-6u-wc-32115 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details