Manufacturer: Vicor Corporation
Win Source Part Number: 938613-VI-B63-IU
Series: VI-200™ (200W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 8.33A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-B63
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC DC CONVERTER 24V 200W Product overview: VI-B63-IU from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-B63-IU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 938613-VI-B63-IU | 922-VI-B63-IU |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-B63-IU | 24V 200W DC-DC Converter IC |
| Package Type | Other; Full Brick | Other; Full Brick |