Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-B5J-MU VI-B5J-MU

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938611-VI-B5J-MU Series: VI-200™ (200W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 36V - - 5.56A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-B5J Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938611-VI-B5J-MU Series: VI-200™ (200W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 36V - - 5.56A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-B5J Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-B5J-MU - 938611-VI-B5J-MU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-B5J-MU
938611-VI-B5J-MU
Power Supplies Board Mount DCDC Converters - VI-B5J-MU 938611-VI-B5J-MU
Manufacturer: Vicor Corporation Win Source Part Number: 938611-VI-B5J-MU Series: VI-200™ (200W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 36V - - 5.56A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-B5J Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938611-VI-B5J-MU
Series: VI-200™ (200W)
Operating Temperature Range: -55°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 36V - - 5.56A 100V - 200V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-B5J
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938611-VI-B5J-MU
Product Name Power Supplies Board Mount DCDC Converters - VI-B5J-MU
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details