CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Isolated Module DC DC Converter 1 Output 48V 3.13A 100V - 200V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 144446-VI-B54-IV
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 3.13A
Voltage - Input (Min): 100V
Voltage - Input (Max): 200V
Voltage - Output 1: 48V
Power (Watts) - Manufacture Series: 150W
Efficiency: 90%
Power (Watts) - Max: 150W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 150W
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-B54-IV | VI-B54-IV-ND | 144446-VI-B54-IV | VI-B54-IV | VI-B54-IV |
| Product Name | CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3.13 amps | 3.13 amps | 3.13 amps | ||
| DC Input Voltage | 100.0 to 200.0 volts | 100.0 to 200.0 volts | 100.0 to 200.0 volts |