Isolated Module DC DC Converter 1 Output 24V 3.13A 10V - 20V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 1279275-VI-B03-CX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 3.13A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 75W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
CONVERTER MOD DC/DC 24V 75W Isolated 1 10V 20V 24V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 24V 75W
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-B03-CX-ND | 1279275-VI-B03-CX | VI-B03-CX | VI-B03-CX |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - VI-B03-CX | CONVERTER MOD DC/DC 24V 75W Isolated 1 10V 20V 24V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Output Current | 3.13 amps |