Vicor Corporation CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * VI-B02-CX

Description
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * - VI-B02-CX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * *
VI-B02-CX
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * VI-B02-CX
CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-B02-CX
1279274-VI-B02-CX
Power Supplies Board Mount DCDC Converters - VI-B02-CX 1279274-VI-B02-CX
Manufacturer: Vicor Corporation Win Source Part Number: 1279274-VI-B02-CX Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 75W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279274-VI-B02-CX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 75W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-B02-CX 1279274-VI-B02-CX
Product Name CONVERTER MOD DC/DC 15V 75W Isolated 1 10V 20V 15V - - * 75W * * Power Supplies Board Mount DCDC Converters - VI-B02-CX
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6984-ea-psi-10500-180-4u-wc-30000w-32203 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details