Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-B01-CX VI-B01-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279273-VI-B01-CX Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 75W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279273-VI-B01-CX Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 75W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-B01-CX
1279273-VI-B01-CX
Power Supplies Board Mount DCDC Converters - VI-B01-CX 1279273-VI-B01-CX
Manufacturer: Vicor Corporation Win Source Part Number: 1279273-VI-B01-CX Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 75W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279273-VI-B01-CX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 6.25A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 75W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * * - VI-B01-CX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * *
VI-B01-CX
CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * * VI-B01-CX
CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
DC DC Converters - VI-B01-CX - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-B01-CX
DC DC Converters VI-B01-CX
DC DC CONVERTER 12V 75W

DC DC CONVERTER 12V 75W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1279273-VI-B01-CX VI-B01-CX VI-B01-CX
Product Name Power Supplies Board Mount DCDC Converters - VI-B01-CX CONVERTER MOD DC/DC 12V 75W Isolated 1 10V 20V 12V - - * 75W * * DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter DC-DC Converter
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details