Manufacturer: Vicor Corporation
Win Source Part Number: 1279272-VI-B00-CX
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 15A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 75W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
| Win Source Electronics | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1279272-VI-B00-CX | VI-B00-CX | VI-B00-CX |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-B00-CX | CONVERTER MOD DC/DC 5V 75W Isolated 1 10V 20V 5V - - * 75W * * | DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter | DC-DC Converter | |
| Technology | Isolated Module | ||
| Applications | ITE (Commercial) | ||
| Features | OCP, OTP, OVP, SCP |