Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-2WL-CV VI-2WL-CV

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938606-VI-2WL-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2WL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938606-VI-2WL-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2WL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-2WL-CV - 938606-VI-2WL-CV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-2WL-CV
938606-VI-2WL-CV
Power Supplies Board Mount DCDC Converters - VI-2WL-CV 938606-VI-2WL-CV
Manufacturer: Vicor Corporation Win Source Part Number: 938606-VI-2WL-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2WL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938606-VI-2WL-CV
Series: VI-200™ (150W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 18V - 36V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-2WL
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938606-VI-2WL-CV
Product Name Power Supplies Board Mount DCDC Converters - VI-2WL-CV
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3094MPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bag
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details