Isolated Module DC DC Converter 1 Output 95V 1.58A 18V - 36V Input
CONVERTER MOD DC/DC 95V 150W Isolated 1 18V 36V 95V - - * 150W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 95V 150W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6718-VI-2WB-IV-B1-ND | VI-2WB-IV-B1 | VI-2WB-IV-B1 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 95V 150W Isolated 1 18V 36V 95V - - * 150W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1.58 amps | 1.58 amps | |
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |