Vicor Corporation Power Supplies - Board Mount - DC DC Converters VI-2W3-MV

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1336462-VI-2W3-MV Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, OTP, OVP, SCP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 90% Temperature Range - Operating: -55°C ~ 85°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-2W3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1336462-VI-2W3-MV Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, OTP, OVP, SCP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 90% Temperature Range - Operating: -55°C ~ 85°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-2W3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336462-VI-2W3-MV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336462-VI-2W3-MV
Power Supplies - Board Mount - DC DC Converters 1336462-VI-2W3-MV
Manufacturer: Vicor Corporation Win Source Part Number: 1336462-VI-2W3-MV Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, OTP, OVP, SCP Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 90% Temperature Range - Operating: -55°C ~ 85°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-2W3 RoHS Status: RoHS non-compliant

Manufacturer: Vicor Corporation
Win Source Part Number: 1336462-VI-2W3-MV
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 90%
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: Full Brick
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: VI-2W3
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336462-VI-2W3-MV
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IR3846AMTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 17 volts
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details