Win Source Part Number: 1103877-VI-2W1-CY
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI-200™ (50W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Alternative Parts (Cross-Reference): VI-2W4-CX; VI-2WP-CX; VI-2WP-CWVI-2W1CY; VI2W1CY;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: VI-2W1
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1103877-VI-2W1-CY |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |