Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-2W1-CV VI-2W1-CV

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902555-VI-2W1-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 12.5A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2W1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902555-VI-2W1-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 12.5A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2W1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-2W1-CV - 902555-VI-2W1-CV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-2W1-CV
902555-VI-2W1-CV
Power Supplies Board Mount DCDC Converters - VI-2W1-CV 902555-VI-2W1-CV
Manufacturer: Vicor Corporation Win Source Part Number: 902555-VI-2W1-CV Series: VI-200™ (150W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 12.5A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2W1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902555-VI-2W1-CV
Series: VI-200™ (150W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 12.5A 18V - 36V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-2W1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902555-VI-2W1-CV
Product Name Power Supplies Board Mount DCDC Converters - VI-2W1-CV
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 75 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037CS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers