Vicor Corporation CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * VI-2W0-IV

Description
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * - VI-2W0-IV - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * *
VI-2W0-IV
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * VI-2W0-IV
CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-2W0-IV
799067-VI-2W0-IV
Power Supplies Board Mount DCDC Converters - VI-2W0-IV 799067-VI-2W0-IV
Manufacturer: Vicor Corporation Win Source Part Number: 799067-VI-2W0-IV Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90% Family Name: VI-2 Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): RPM30-2405SE-DIN; AMR2805S; RPM30-2405SEW-DIN; WPN20R24S05C; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799067-VI-2W0-IV
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Applications: ITE (Commercial)
Power (Watts): 150W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90%
Family Name: VI-2
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): RPM30-2405SE-DIN; AMR2805S; RPM30-2405SEW-DIN; WPN20R24S05C;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-2W0-IV-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-2W0-IV-ND
DC DC Converters VI-2W0-IV-ND
Isolated Module DC DC Converter 1 Output 5V 30A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 30A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-2W0-IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-2W0-IV
Power Supplies - Board Mount - DC DC Converters VI-2W0-IV
DC DC CONVERTER 5V 150W

DC DC CONVERTER 5V 150W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-2W0-IV 799067-VI-2W0-IV VI-2W0-IV-ND VI-2W0-IV
Product Name CONVERTER MOD DC/DC 5V 150W Isolated 1 18V 36V 5V - - * 150W * * Power Supplies Board Mount DCDC Converters - VI-2W0-IV DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10750-06-2u-27683 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details