Isolated Module DC DC Converter 1 Output 3.3V 30A 66V - 160V Input
CONVERTER MOD DC/DC 3.3V 99W Isolated 1 66V 160V 3.3V - - 99A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 30W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2TY-CV-ND | VI-2TY-CV | VI-2TY-CV | VI-2TY-CV |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 3.3V 99W Isolated 1 66V 160V 3.3V - - 99A * * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| DC Output Current | 30 amps | 30 amps | ||
| DC Input Voltage | 66.0 to 160.0 volts | 66.0 to 160.0 volts |