Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-2T3-EX VI-2T3-EX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938603-VI-2T3-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 66V - 160V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2T3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938603-VI-2T3-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 66V - 160V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2T3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-2T3-EX - 938603-VI-2T3-EX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-2T3-EX
938603-VI-2T3-EX
Power Supplies Board Mount DCDC Converters - VI-2T3-EX 938603-VI-2T3-EX
Manufacturer: Vicor Corporation Win Source Part Number: 938603-VI-2T3-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 66V - 160V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-2T3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938603-VI-2T3-EX
Series: VI-200™ (75W)
Operating Temperature Range: -10°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 66V - 160V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-2T3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938603-VI-2T3-EX
Product Name Power Supplies Board Mount DCDC Converters - VI-2T3-EX
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD87384M Synchronous Buck NexFET Power Block II, CSD87384M - CSD87384M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers