Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 5V 50W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2N0-IY-ND | VI-2N0-IY | VI-2N0-IY | VI-2N0-IY |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 76V 5V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 10 amps | 10 amps | ||
| DC Input Voltage | 36.0 to 76.0 volts | 36.0 to 76.0 volts |