Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input
CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 76V 5V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
DC DC CONVERTER 5V 75W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-2N0-EX-ND | VI-2N0-EX | VI-2N0-EX |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 76V 5V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| DC Output Current | 15 amps |