CONVERTER MOD DC/DC 2V 30W Isolated 1 100V 375V 2V - - 30A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 2V 15W
| ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-27Z-CX | VI-27Z-CX | VI-27Z-CX |
| Product Name | CONVERTER MOD DC/DC 2V 30W Isolated 1 100V 375V 2V - - 30A * * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Technology | Switching Power Supply | Isolated Module | |
| Applications | ITE (Commercial) | ITE (Commercial) | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |