Vicor Corporation CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * VI-27L-IX

Description
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * - VI-27L-IX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * *
VI-27L-IX
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * VI-27L-IX
CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
DC DC Converters - VI-27L-IX-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-27L-IX-ND
DC DC Converters VI-27L-IX-ND
Isolated Module DC DC Converter 1 Output 28V 2.68A 100V - 375V Input

Isolated Module DC DC Converter 1 Output 28V 2.68A 100V - 375V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-27L-IX
799066-VI-27L-IX
Power Supplies Board Mount DCDC Converters - VI-27L-IX 799066-VI-27L-IX
Manufacturer: Vicor Corporation Win Source Part Number: 799066-VI-27L-IX Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Applications: ITE (Commercial) Power (Watts): 75W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 28V Efficiency: 90% Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 100V Voltage Input MAX: 375V Current - Output (Maximum): 2.68A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799066-VI-27L-IX
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 28V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Input Voltage MIN: 100V
Voltage Input MAX: 375V
Current - Output (Maximum): 2.68A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-27L-IX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-27L-IX
Power Supplies - Board Mount - DC DC Converters VI-27L-IX
DC DC CONVERTER 28V 75W

DC DC CONVERTER 28V 75W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-27L-IX VI-27L-IX-ND 799066-VI-27L-IX VI-27L-IX
Product Name CONVERTER MOD DC/DC 28V 75W Isolated 1 100V 375V 28V - - * 75W * * DC DC Converters Power Supplies Board Mount DCDC Converters - VI-27L-IX Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.68 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details