Vicor Corporation Power Supplies - Board Mount - DC DC Converters VI-26R-CV

Description
Win Source Part Number: 1348541-VI-26R-CV Category: Power Supplies - Board Mount - DC DC Converters Series: VI-200™ (150W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 7.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VI-26R RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348541-VI-26R-CV Category: Power Supplies - Board Mount - DC DC Converters Series: VI-200™ (150W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 7.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VI-26R RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348541-VI-26R-CV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348541-VI-26R-CV
Power Supplies - Board Mount - DC DC Converters 1348541-VI-26R-CV
Win Source Part Number: 1348541-VI-26R-CV Category: Power Supplies - Board Mount - DC DC Converters Series: VI-200™ (150W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 7.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VI-26R RoHS Status: RoHS non-compliant California Prop 65: Warning Information

Win Source Part Number: 1348541-VI-26R-CV
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI-200™ (150W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Bulk
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 7.5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: VI-26R
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348541-VI-26R-CV
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4501A - 930948-PT4501A - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037CS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details