Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-26L-IV VI-26L-IV

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938599-VI-26L-IV Series: VI-200™ (150W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938599-VI-26L-IV Series: VI-200™ (150W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-26L-IV - 938599-VI-26L-IV - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-26L-IV
938599-VI-26L-IV
Power Supplies Board Mount DCDC Converters - VI-26L-IV 938599-VI-26L-IV
Manufacturer: Vicor Corporation Win Source Part Number: 938599-VI-26L-IV Series: VI-200™ (150W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-26L Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938599-VI-26L-IV
Series: VI-200™ (150W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 5.36A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-26L
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938599-VI-26L-IV
Product Name Power Supplies Board Mount DCDC Converters - VI-26L-IV
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
Buck Boost 5V 1.5A Step-Down DC-DC Converter IC - 739-LT1110CS8-5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 30 volts
IOUT 1.5 amps
View Details